Gripol Grippers G2F-28

Description
• Two finger gripper with a maximum opening range of 28mm. • Weight: 368.94g • Interchangeable Fingers- Allows different types of fingers to be used. These are food safe. • Fits all robots using the EN ISO-9409-1-50-4-M6 standard. • Manufactured in PETG + Carbon Fibre (metal detectable) • Extension part is removable, this would allow you to use the same gripper to pick from deeper or shallower distances.
Description
• Two finger gripper with a maximum opening range of 28mm. • Weight: 368.94g • Interchangeable Fingers- Allows different types of fingers to be used. These are food safe. • Fits all robots using the EN ISO-9409-1-50-4-M6 standard. • Manufactured in PETG + Carbon Fibre (metal detectable) • Extension part is removable, this would allow you to use the same gripper to pick from deeper or shallower distances.

Suppliers

Company
Product
Description
Supplier Links
Grippers - G2F-28 - Gripol
Chatteris, Cambridgeshire, United Kingdom
Grippers
G2F-28
Grippers G2F-28
• Two finger gripper with a maximum opening range of 28mm. • Weight: 368.94g • Interchangeable Fingers- Allows different types of fingers to be used. These are food safe. • Fits all robots using the EN ISO-9409-1-50-4-M6 standard. • Manufactured in PETG + Carbon Fibre (metal detectable) • Extension part is removable, this would allow you to use the same gripper to pick from deeper or shallower distances.

• Two finger gripper with a maximum opening range of 28mm.

• Weight: 368.94g

• Interchangeable Fingers- Allows different types of fingers to be used. These are food safe.

• Fits all robots using the EN ISO-9409-1-50-4-M6 standard.

• Manufactured in PETG + Carbon Fibre (metal detectable)

• Extension part is removable, this would allow you to use the same gripper to pick from deeper or shallower distances.

Supplier's Site

Technical Specifications

  Gripol
Product Category Grippers
Product Number G2F-28
Product Name Grippers
Number of Grips 2
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Bellows gripper - DHEB-27-E-D-E-P - Festo Corporation
Specs
Action Single
Jaw Material Aluminum
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details