Gripol Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| • Four Finger Grippers with a selection of opening ranges: • G4F-55- 55mm maximum opening range- Weight: 417.31g • G4F-100- 100mm maximum opening range- Weight: 425.89g • G4F-120 120mm maximum... | |
| • Three finger gripper with a maximum opening range of 140mm. • Weight: • Interchangeable Fingers- Allows different types of fingers to be used. These are food safe. • Fits... | |
| • Two finger gripper with a maximum opening range of 28mm. • Weight: 368.94g • Interchangeable Fingers- Allows different types of fingers to be used. These are food safe. • |