Jergens, Inc. Hydraulic MT-S with Compensation Unit 569964

Description
The MT-S achieves a fully automatic workpiece change during the machining process on a machine tool. It is changed from the tool magazine of the milling machine and enables workpiece handling between the part storage and the clamping device. It is actuated by means of cooling lubricant, which is routed through the machine spindle. The gripper closes hydraulically and opening takes place by means of spring force. The integrated spring-loaded counterbalance function protects the tool, machine spindle and workpiece, and compensates for tolerances and unevenness. The counterbalance function (Z: 5 mm, C:+/-3º) ensures that all components are optimally protected and provides compensation for tolerances and unevenness The gripping force can easily be adjusted by means of throttles and thereby adapted to the relevant requirements of the workpieces Easily exchangeable gripper inserts for handling various workpiece geometries Easy implementation of unmanned shifts, which means greater machine utilization and more flexibility Tremendous reduction of set-up times for smaller to medium-sized batches Notes Max permitted speed: 20 rpm Suitable for weldon seat and hydraulic expansion chucks Designed for ambient temperatures from 32ºF to 140ºF Transportation of workpieces up to a max of 8 kg (17.6 lb)
Request a Quote Datasheet
Description
The MT-S achieves a fully automatic workpiece change during the machining process on a machine tool. It is changed from the tool magazine of the milling machine and enables workpiece handling between the part storage and the clamping device. It is actuated by means of cooling lubricant, which is routed through the machine spindle. The gripper closes hydraulically and opening takes place by means of spring force. The integrated spring-loaded counterbalance function protects the tool, machine spindle and workpiece, and compensates for tolerances and unevenness. The counterbalance function (Z: 5 mm, C:+/-3º) ensures that all components are optimally protected and provides compensation for tolerances and unevenness The gripping force can easily be adjusted by means of throttles and thereby adapted to the relevant requirements of the workpieces Easily exchangeable gripper inserts for handling various workpiece geometries Easy implementation of unmanned shifts, which means greater machine utilization and more flexibility Tremendous reduction of set-up times for smaller to medium-sized batches Notes Max permitted speed: 20 rpm Suitable for weldon seat and hydraulic expansion chucks Designed for ambient temperatures from 32ºF to 140ºF Transportation of workpieces up to a max of 8 kg (17.6 lb)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic MT-S with Compensation Unit - 569964 - Jergens, Inc.
Cleveland, OH, United States
Hydraulic MT-S with Compensation Unit
569964
Hydraulic MT-S with Compensation Unit 569964
The MT-S achieves a fully automatic workpiece change during the machining process on a machine tool. It is changed from the tool magazine of the milling machine and enables workpiece handling between the part storage and the clamping device. It is actuated by means of cooling lubricant, which is routed through the machine spindle. The gripper closes hydraulically and opening takes place by means of spring force. The integrated spring-loaded counterbalance function protects the tool, machine spindle and workpiece, and compensates for tolerances and unevenness. The counterbalance function (Z: 5 mm, C:+/-3º) ensures that all components are optimally protected and provides compensation for tolerances and unevenness The gripping force can easily be adjusted by means of throttles and thereby adapted to the relevant requirements of the workpieces Easily exchangeable gripper inserts for handling various workpiece geometries Easy implementation of unmanned shifts, which means greater machine utilization and more flexibility Tremendous reduction of set-up times for smaller to medium-sized batches Notes Max permitted speed: 20 rpm Suitable for weldon seat and hydraulic expansion chucks Designed for ambient temperatures from 32ºF to 140ºF Transportation of workpieces up to a max of 8 kg (17.6 lb)

The MT-S achieves a fully automatic workpiece change during the machining process on a machine tool. It is changed from the tool magazine of the milling machine and enables workpiece handling between the part storage and the clamping device. It is actuated by means of cooling lubricant, which is routed through the machine spindle. The gripper closes hydraulically and opening takes place by means of spring force. The integrated spring-loaded counterbalance function protects the tool, machine spindle and workpiece, and compensates for tolerances and unevenness.

  • The counterbalance function (Z: 5 mm, C:+/-3º) ensures that all components are optimally protected and provides compensation for tolerances and unevenness
  • The gripping force can easily be adjusted by means of throttles and thereby adapted to the relevant requirements of the workpieces
  • Easily exchangeable gripper inserts for handling various workpiece geometries
  • Easy implementation of unmanned shifts, which means greater machine utilization and more flexibility
  • Tremendous reduction of set-up times for smaller to medium-sized batches

Notes

  • Max permitted speed: 20 rpm
  • Suitable for weldon seat and hydraulic expansion chucks
  • Designed for ambient temperatures from 32ºF to 140ºF
  • Transportation of workpieces up to a max of 8 kg (17.6 lb)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Grippers
Product Number 569964
Product Name Hydraulic MT-S with Compensation Unit
Unlock Full Specs
to access all available technical data

Similar Products