Green Textile Associates, Inc. P-PON-492

Description
Structure: Ponte Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.3
Description
Structure: Ponte Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.3

Suppliers

Company
Product
Description
Supplier Links
Structure: Ponte Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.3

Structure: Ponte
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 13.3

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number P-PON-492
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 37 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details