Green Textile Associates, Inc. CP-LWT-8220

Description
Structure: Terry Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 19.22
Description
Structure: Terry Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 19.22

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 19.22

Structure: Terry
Overall Width: 92
Cuttable Width: 90
Weight per Linear Yard: 19.22

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CP-LWT-8220
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details