Green Textile Associates, Inc. CP-EUR-29

Description
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 17.36
Description
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 17.36

Suppliers

Company
Product
Description
Supplier Links
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 17.36

Structure: Sherpa
Overall Width: 92
Cuttable Width: 90
Weight per Linear Yard: 17.36

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CP-EUR-29
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Silicone Coated Fiberglass - ARMATEX® SF 45 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details