Green Textile Associates, Inc. C-WSI-2200

Description
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.75
Description
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.75

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11.75

Structure: Interlock
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 11.75

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number C-WSI-2200
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details