Green Textile Associates, Inc. C-R-0171

Description
Structure: Rib Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 7.14
Description
Structure: Rib Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 7.14

Suppliers

Company
Product
Description
Supplier Links
Structure: Rib Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 7.14

Structure: Rib
Overall Width: 54
Cuttable Width: 52
Weight per Linear Yard: 7.14

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number C-R-0171
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details