Green Textile Associates, Inc. 5069-65

Description
Structure: Terry Overall Width: 67 Cuttable Width: 65 Weight per Linear Yard: 6
Description
Structure: Terry Overall Width: 67 Cuttable Width: 65 Weight per Linear Yard: 6

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 67 Cuttable Width: 65 Weight per Linear Yard: 6

Structure: Terry
Overall Width: 67
Cuttable Width: 65
Weight per Linear Yard: 6

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 5069-65
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details