Green Lighting LED (02 Watt) G4 180 Degree LED Light G4-407-HP2

Description
2 Watt G4 LED bulb for standard lighting. Equivalent to 20 Watt Incandescent. 2 Year Warranty against mfg defects RoHS compliant Indoor use only. Do not expose to water. Non-Dimmable
Description
2 Watt G4 LED bulb for standard lighting. Equivalent to 20 Watt Incandescent. 2 Year Warranty against mfg defects RoHS compliant Indoor use only. Do not expose to water. Non-Dimmable

Suppliers

Company
Product
Description
Supplier Links
(02 Watt) G4 180 Degree LED Light - G4-407-HP2 - Green Lighting LED
Erie, PA, USA
(02 Watt) G4 180 Degree LED Light
G4-407-HP2
(02 Watt) G4 180 Degree LED Light G4-407-HP2
2 Watt G4 LED bulb for standard lighting. Equivalent to 20 Watt Incandescent. 2 Year Warranty against mfg defects RoHS compliant Indoor use only. Do not expose to water. Non-Dimmable

2 Watt G4 LED bulb for standard lighting. Equivalent to 20 Watt Incandescent.
2 Year Warranty against mfg defects
RoHS compliant
Indoor use only. Do not expose to water.
Non-Dimmable

Supplier's Site

Technical Specifications

  Green Lighting LED
Product Category LED Lamps
Product Number G4-407-HP2
Product Name (02 Watt) G4 180 Degree LED Light
Base Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 2222214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 150 watts
View Details