Greaves Corporation Equipment Stud to Cable/Tube X6ST6

Description
BRONZE MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
BRONZE MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - X6ST6 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
X6ST6
Equipment Stud to Cable/Tube X6ST6
BRONZE MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • BRONZE MATERIAL
  • 5-7/8 INCH L SIZE
  • 2 AWG SOLID MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number X6ST6
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5118 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details