WP2C3 -- SUBSTATION BUS SUPPORT CLAMP
Greaves Corporation
Substation Bus Support Clamp
WP2C3
Description
BRONZE MATERIAL
4 TO 2/0 AWG CABLE, 1/4 INCH TUBE CABLE SIZE
3 INCH BOLT CIRCLE DIAMETER
TREGO[T] BRAND
WPC MODEL
Description
BRONZE MATERIAL
4 TO 2/0 AWG CABLE, 1/4 INCH TUBE CABLE SIZE
3 INCH BOLT CIRCLE DIAMETER
TREGO[T] BRAND
WPC MODEL
Datasheet
Suppliers
Substation Bus Support Clamp
WP2C3
BRONZE MATERIAL
4 TO 2/0 AWG CABLE, 1/4 INCH TUBE CABLE SIZE
3 INCH BOLT CIRCLE DIAMETER
TREGO[T] BRAND
WPC MODEL
- BRONZE MATERIAL
- 4 TO 2/0 AWG CABLE, 1/4 INCH TUBE CABLE SIZE
- 3 INCH BOLT CIRCLE DIAMETER
- TREGO[T] BRAND
- WPC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
WP2C3 |
|
Product Name
|
Substation Bus Support Clamp |
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyethylene
Diameter
1.100 inch (27.94 mm)
View Details
Keystone Electronics Corp.
Material
Steel; Steel
Diameter
0.187 inch (4.75 mm)
View Details
4 suppliers
Material
Propionate
Diameter
0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details