Greaves Corporation Mechanical Multiple Cable Tap USAD 350-10

Description
6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 10.87 INCH STANDARD PACKAGE 2 PER CARTON IPLD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 10.87 INCH STANDARD PACKAGE 2 PER CARTON IPLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USAD 350-10 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USAD 350-10
Mechanical Multiple Cable Tap USAD 350-10
6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 10.87 INCH STANDARD PACKAGE 2 PER CARTON IPLD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 10 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • POLARIS[T] BRAND
  • INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
  • LENGTH 10.87 INCH
  • STANDARD PACKAGE 2 PER CARTON
  • IPLD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USAD 350-10
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data