US500-K -- UNDERGROUND SPLICE KIT
Greaves Corporation
Underground Splice Kit
US500-K
Description
DIRECT BURIAL TYPE
2 AWG MIN. WIRE COMBINATION SIZE
500 MCM MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(1) ALUMINUM MECHANICAL SPLICE, (1) CAPSULE OF SILICONE GREASE, (1) ELECTRICAL SPLICE CONNECTOR, (1) SUBMARINE WATER TIGHT EPDM SPLICE COVER, (1) SUBMERSIBLE SPLICE COVER CONTENTS
600 V VOLTAGE RATING
US-K MODEL
Description
DIRECT BURIAL TYPE
2 AWG MIN. WIRE COMBINATION SIZE
500 MCM MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(1) ALUMINUM MECHANICAL SPLICE, (1) CAPSULE OF SILICONE GREASE, (1) ELECTRICAL SPLICE CONNECTOR, (1) SUBMARINE WATER TIGHT EPDM SPLICE COVER, (1) SUBMERSIBLE SPLICE COVER CONTENTS
600 V VOLTAGE RATING
US-K MODEL
Datasheet
Suppliers
DIRECT BURIAL TYPE
2 AWG MIN. WIRE COMBINATION SIZE
500 MCM MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(1) ALUMINUM MECHANICAL SPLICE, (1) CAPSULE OF SILICONE GREASE, (1) ELECTRICAL SPLICE CONNECTOR, (1) SUBMARINE WATER TIGHT EPDM SPLICE COVER, (1) SUBMERSIBLE SPLICE COVER CONTENTS
600 V VOLTAGE RATING
US-K MODEL
- DIRECT BURIAL TYPE
- 2 AWG MIN. WIRE COMBINATION SIZE
- 500 MCM MAX. WIRE COMBINATION SIZE
- ALUMINUM/COPPER CONDUCTOR MATERIAL
- (1) ALUMINUM MECHANICAL SPLICE, (1) CAPSULE OF SILICONE GREASE, (1) ELECTRICAL SPLICE CONNECTOR, (1) SUBMARINE WATER TIGHT EPDM SPLICE COVER, (1) SUBMERSIBLE SPLICE COVER CONTENTS
- 600 V VOLTAGE RATING
- US-K MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
US500-K |
|
Product Name
|
Underground Splice Kit |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
10 mm2
View Details
Keystone Electronics Corp.
Terminal Type
Push On Terminal
Material
Brass
View Details
3 suppliers
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details