Greaves Corporation Compression Cable Lug SL500N

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SL-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL500N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
SL500N
Compression Cable Lug SL500N
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SL500N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details