Greaves Corporation Ring Lug R8-10V

Description
STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R8-10V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R8-10V
Ring Lug R8-10V
STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH R MODEL
  • STANDARD TYPE
  • RED COLOR
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 25 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R8-10V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details