Greaves Corporation Ring Lug R10-8HT

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.72 INCH LENGTH X 0.37 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.72 INCH LENGTH X 0.37 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-8HT - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-8HT
Ring Lug R10-8HT
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.72 INCH LENGTH X 0.37 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 700 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.72 INCH LENGTH X 0.37 INCH WIDTH
  • MATERIAL BRIGHT NICKEL PLATED MILD STEEL
  • R-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-8HT
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1901981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details