Greaves Corporation Equipment Stud to Cable/Tube P8ST8

Description
BRONZE MATERIAL 7-3/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
BRONZE MATERIAL 7-3/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P8ST8 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P8ST8
Equipment Stud to Cable/Tube P8ST8
BRONZE MATERIAL 7-3/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • BRONZE MATERIAL
  • 7-3/16 INCH L SIZE
  • 1500 MCM MIN. CONDUCTOR SIZE
  • 2000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 3 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P8ST8
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2206.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details