Greaves Corporation Substation Multipurpose Coupler P88K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - P88K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
P88K
Substation Multipurpose Coupler P88K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1500 TO 2000 MCM MAIN CONDUCTOR SIZE
  • 1500 TO 2000 MCM TAP CONDUCTOR SIZE
  • 1-1/4 INCH TAP IPS SIZE
  • 1-1/4 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P88K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details