Greaves Corporation Standard Tie N818

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - N818 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
N818
Standard Tie N818
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 8 INCH 8 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.1 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number N818
Product Name Standard Tie
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604772-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details