Greaves Corporation Standard Tie N14120

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 14-1/2 INCH 14.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 14-1/2 INCH 14.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - N14120 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
N14120
Standard Tie N14120
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 14-1/2 INCH 14.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • NATURAL COLOR
  • 14-1/2 INCH
  • 14.5 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number N14120
Product Name Standard Tie
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-001 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details