Greaves Corporation Standard Tie B1150

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.187 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.187 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B1150 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
B1150
Standard Tie B1150
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.187 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.187 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number B1150
Product Name Standard Tie
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details