The 3P25U3/27 is a three-phase busbar with standard spacing, made of copper with polyamide insulation, rated for 100 A at 600 V AC/DC, and compliant with UL508 and UL1077 standards. It has 27 pins, a length of 481 mm, and supports a short-circuit withstand rating of 10 kA. The busbar is listed for use with Altech R-Series, ABL UR, V-EA, and MA series manual motor controllers and supplementary protectors, and allows line/load reversibility and on-site cutting without loss of approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P25U3/27 |
| Product Name | Three Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |