Greaves Corporation Tap Adapter with Lug AL4J6L

Description
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 4JL MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 4JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - AL4J6L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
AL4J6L
Tap Adapter with Lug AL4J6L
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 4JL MODEL
  • ALUMINUM MATERIAL
  • 6-1/2 INCH L SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE
  • TREGO. BRAND
  • 4JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL4J6L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details