Greaves Corporation Compression Cable Reducer AC750R500

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL YELLOW COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL YELLOW COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - AC750R500 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
AC750R500
Compression Cable Reducer AC750R500
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL YELLOW COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL
  • YELLOW COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 500 MCM SIDE B CONDUCTOR SIZE
  • 750 MCM SIDE A CONDUCTOR SIZE
  • AC-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AC750R500
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Terminals - Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details