Greaves Corporation Mechanical Single Cable Tap A508

Description
TIN PLATED BRONZE MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A500 MODEL
Datasheet
Description
TIN PLATED BRONZE MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A508 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A508
Mechanical Single Cable Tap A508
TIN PLATED BRONZE MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A500 MODEL
  • TIN PLATED BRONZE MATERIAL
  • 350 MCM MIN. RUN CONDUCTOR SIZE
  • 500 MCM MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 500 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • STANDARD PACKAGE 6 PER CARTON
  • A500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A508
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details