Greaves Corporation Mechanical Single Cable Tap A105

Description
BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A100 MODEL
Datasheet
Description
BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A105 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A105
Mechanical Single Cable Tap A105
BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A100 MODEL
  • BRONZE MATERIAL
  • 1 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • STANDARD PACKAGE 12 PER CARTON
  • A100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A105
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details