Greaves Corporation Substation Cable Terminal 2J5A4N

Description
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-9/32 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 2JA MODEL
Datasheet
Description
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-9/32 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 2JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - 2J5A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
2J5A4N
Substation Cable Terminal 2J5A4N
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-9/32 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 2JA MODEL
  • BRONZE MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-9/32 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 2JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 2J5A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers