Great Plains Industries, Inc. Electric Vane Pump M-3295

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wichita, KS, USA
Electric Vane Pump
M-3295
Electric Vane Pump M-3295
Datasheet

Technical Specifications

  Great Plains Industries, Inc.
Product Category Liquid Handling Pumps
Product Number M-3295
Product Name Electric Vane Pump
Pump Type Refueling Pump; Electric Vane Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Discharge Size 1.000 inch (25.4 mm)
Power Source AC; 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details