CM-3260 -- TRANSFER SYSTEM
Great Plains Industries, Inc.
Transfer System
CM-3260
Datasheet
Datasheet
Suppliers
Transfer System
CM-3260
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
CM-3260 |
|
Product Name
|
Transfer System |
|
Pump Type
|
Refueling Pump; Heavy Duty Vane Pump
|
|
Liquid Flow
|
15.840 GPM (60.00 L/min)
|
|
Discharge Size
|
0.750 inch (19.05 mm)
|
|
Power Source
|
AC; 230 VAC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Syringe Pump
Industry Served
Analytical Biosciences
View Details
Liquid Flow
220.000 GPM (833.33 L/min)
Discharge Size
2.000 inch (50.8 mm)
HP
0.50 HP
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
4400.000 GPM (16666.67 L/min)
View Details