Grayhill, Inc. IO Modules - Manual Override Output

Description
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill’s I/O Racks are available in industry standard size as well as a miniature footprint size to save panel space. Grayhill’s Control and I/O Systems allow manufacturers and integrators to build custom control systems from standard components. If your application requires it, we can put our expertise in the following areas to work for you: Ethernet/IP, Modbus TCP, Foundation Fieldbus, Devicenet®, Profibus DP, Modbus, and standard RS-232 or RS-422/485 protocols Hot swappability Single point I/O, dual point I/O, and I/O blocks as well as high density fixed I/O schemes Smart I/O Built-in fault diagnostics Typical applications include: Automation of production processes Oil and gas processing Turbine control Protection devices Medical equipment Industrial manufacturing equipment Test and measurement equipment Customization can include: Private labeling Industry-specific control systems Modified performance specifications Multiple bus support
Datasheet
Description
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill’s I/O Racks are available in industry standard size as well as a miniature footprint size to save panel space. Grayhill’s Control and I/O Systems allow manufacturers and integrators to build custom control systems from standard components. If your application requires it, we can put our expertise in the following areas to work for you: Ethernet/IP, Modbus TCP, Foundation Fieldbus, Devicenet®, Profibus DP, Modbus, and standard RS-232 or RS-422/485 protocols Hot swappability Single point I/O, dual point I/O, and I/O blocks as well as high density fixed I/O schemes Smart I/O Built-in fault diagnostics Typical applications include: Automation of production processes Oil and gas processing Turbine control Protection devices Medical equipment Industrial manufacturing equipment Test and measurement equipment Customization can include: Private labeling Industry-specific control systems Modified performance specifications Multiple bus support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IO Modules - Manual Override Output -  - Grayhill, Inc.
La Grange, IL, USA
IO Modules - Manual Override Output
IO Modules - Manual Override Output
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill’s I/O Racks are available in industry standard size as well as a miniature footprint size to save panel space. Grayhill’s Control and I/O Systems allow manufacturers and integrators to build custom control systems from standard components. If your application requires it, we can put our expertise in the following areas to work for you: Ethernet/IP, Modbus TCP, Foundation Fieldbus, Devicenet®, Profibus DP, Modbus, and standard RS-232 or RS-422/485 protocols Hot swappability Single point I/O, dual point I/O, and I/O blocks as well as high density fixed I/O schemes Smart I/O Built-in fault diagnostics Typical applications include: Automation of production processes Oil and gas processing Turbine control Protection devices Medical equipment Industrial manufacturing equipment Test and measurement equipment Customization can include: Private labeling Industry-specific control systems Modified performance specifications Multiple bus support

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill’s I/O Racks are available in industry standard size as well as a miniature footprint size to save panel space.

Grayhill’s Control and I/O Systems allow manufacturers and integrators to build custom control systems from standard components. If your application requires it, we can put our expertise in the following areas to work for you:

  • Ethernet/IP, Modbus TCP, Foundation Fieldbus, Devicenet®, Profibus DP, Modbus, and standard RS-232 or RS-422/485 protocols
  • Hot swappability
  • Single point I/O, dual point I/O, and I/O blocks as well as high density fixed I/O schemes
  • Smart I/O
  • Built-in fault diagnostics

Typical applications include:

  • Automation of production processes
  • Oil and gas processing
  • Turbine control
  • Protection devices
  • Medical equipment
  • Industrial manufacturing equipment
  • Test and measurement equipment

Customization can include:

  • Private labeling
  • Industry-specific control systems
  • Modified performance specifications
  • Multiple bus support
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Data Acquisition
Product Name IO Modules - Manual Override Output
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial; Aerospace / Military; Medical / Biomedical
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1756-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
Three Phase Power Data Logger - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details