Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches Half Pitch DIP 10 Pos Top Tape Seal
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, SPST, 10POS, 0.025A, 24VDC; No. of Circuits:10Circuits;
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH1373-ND | 97C10ST | 97C10ST | 63K9051 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, Spst, 10Pos, 0.025A, 24Vdc; No. Of Circuits Grayhill |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |