Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1230803-A6SN-8104
Category: Switches>DIP Switches
Series: A6SN
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.214" (5.45mm)
Length: 0.876" (22.26mm)
Standard Package: 20
Mounting: SMD (SMT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): A6SN8104;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: 2266-A6SN-8104,A6SN8
Base Product Number: A6SN
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, 8, SPST, RAISED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
DIP SW, SPST, 0.025A, 25VDC, 8POS, SMD ROHS COMPLIANT: YES
DIP Switches / SIP Switches 8P Knife-Edge, 2.3mm Slide SMT Raised-Act
| Aratas America LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-8104 | SW1193-ND | 1230803-A6SN-8104 | A6SN-8104 | 40T8889 | 74AH4088 | A6SN-8104 |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | Dip Switch, 8, Spst, Raised Slide; No. Of Circuits Omron Electronic Components | Dip Sw, Spst, 0.025A, 25Vdc, 8Pos, Smd Rohs Compliant Omron | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||||
| Switch Dimensions | 4.45 x 22.3 x 7.5 mm | ||||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||||
| Other Terminal Type | SMD | ||||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |