TE Connectivity DIP Switch 1825535-3

Description
Configuration Features Number of Rotary Switch Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Brass Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Rotary Switch Housing Material : Epoxy Mechanical Attachment Rotary Switch Mounting Angle : Straight Rotary Switch Mounting Type : Printed Circuit Board Other Comment : Adjustable Packaging Features Packaging Method : Box & Carton Product Type Features Actuator Style : Long Thin Knob Angle of Throw : 30 Code Type : 3 Poles Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No
Request a Quote
Description
Configuration Features Number of Rotary Switch Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Brass Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Rotary Switch Housing Material : Epoxy Mechanical Attachment Rotary Switch Mounting Angle : Straight Rotary Switch Mounting Type : Printed Circuit Board Other Comment : Adjustable Packaging Features Packaging Method : Box & Carton Product Type Features Actuator Style : Long Thin Knob Angle of Throw : 30 Code Type : 3 Poles Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825535-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825535-3
DIP Switch 1825535-3
Configuration Features Number of Rotary Switch Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Brass Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Rotary Switch Housing Material : Epoxy Mechanical Attachment Rotary Switch Mounting Angle : Straight Rotary Switch Mounting Type : Printed Circuit Board Other Comment : Adjustable Packaging Features Packaging Method : Box & Carton Product Type Features Actuator Style : Long Thin Knob Angle of Throw : 30 Code Type : 3 Poles Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : Rotary Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No

Configuration Features


  • Number of Rotary Switch Positions : 12
  • Number of Switches : 12

Contact Features


  • Contact Base Material : Brass
  • Rotary Switch Contact Current Rating (AMP) : .4
  • Rotary Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Rotary Switch Housing Material : Epoxy

Mechanical Attachment


  • Rotary Switch Mounting Angle : Straight
  • Rotary Switch Mounting Type : Printed Circuit Board

Other


  • Comment : Adjustable

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Actuator Style : Long Thin Knob
  • Angle of Throw : 30
  • Code Type : 3 Poles
  • Illuminated : No
  • Product Type : Switch
  • Removable Tape Seal : Without
  • Rotary Switch Type : Rotary
  • Sealed Rotary Switch : No
  • Switch Style : Rotary

Usage Conditions


  • Oil-Tight : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1825535-3
Product Name DIP Switch
Max AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 161391-8 - TE Connectivity
TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-2319848-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2396236-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 1-2319747-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details