Grayhill, Inc. Keypad Switches 96BB2-006-F

Description
Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC
Request a Quote Datasheet
Description
Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - GH5003-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
GH5003-ND
Keypad Switches GH5003-ND
Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC

Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC

Buy Now Datasheet
Keypad; 4 x 4 in.; Front Panel; 2.700 in.; 12 VDC; 100 Ohms (Max.); Black - 70217216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad; 4 x 4 in.; Front Panel; 2.700 in.; 12 VDC; 100 Ohms (Max.); Black
70217216
Keypad; 4 x 4 in.; Front Panel; 2.700 in.; 12 VDC; 100 Ohms (Max.); Black 70217216
Standard Keypads, Front⁄Rear Panel, 12 VDC, 100 Ohms (Max.) Quality, economical keyboards Easily customized legends Matrix circuitry Backlit and shielded options availabel Termination mates with standard connectors Tactile feedback to operator 1,000,000 operations per button Compatible with high resistance logic inputs The Series 96 is Grayhill’s Most economical 3x4 and 4x4 keypad family. The contact system utilizes conductive rubber to mate the appropriate PC board traces. Offered in matrix circuitry, with shielded and backlit options. Built with quality component parts, the series 96 is subjected to our rigid statistical process control to insure that it meets our reliability standards.

Standard Keypads, Front⁄Rear Panel, 12 VDC, 100 Ohms (Max.)

  • Quality, economical keyboards
  • Easily customized legends
  • Matrix circuitry
  • Backlit and shielded options availabel
  • Termination mates with standard connectors
  • Tactile feedback to operator
  • 1,000,000 operations per button
  • Compatible with high resistance logic inputs
    The Series 96 is Grayhill’s Most economical 3x4 and 4x4 keypad family. The contact system utilizes conductive rubber to mate the appropriate PC board traces. Offered in matrix circuitry, with shielded and backlit options. Built with quality component parts, the series 96 is subjected to our rigid statistical process control to insure that it meets our reliability standards.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number GH5003-ND 70217216
Product Name Keypad Switches Keypad; 4 x 4 in.; Front Panel; 2.700 in.; 12 VDC; 100 Ohms (Max.); Black
Standard Keypad Size 4x4 4x4
Mounting Front Panel
Keypad Output X-Y X-Y
Keypad Style Conductive Rubber Overlay; Other Style Conductive Rubber Overlay
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBP12BF - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Keypads - 6903141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output Single Pole/Common Bus; Other
View Details
CAN-Bus keypad, backlit amber LEDs . - 20-Key - HydraForce, Inc.
Specs
Standard Keypad Size 5x4
Mounting Rear Panel
Keypad Style Conductive Rubber Overlay
View Details
Waterproof Wiegand Card Reader / Keypad - CR-2000 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details