HydraForce, Inc. CAN-Bus keypad, backlit amber LEDs . 8-Key

Description
These soft-touch keypads are designed to be used with CAN-Bus J1939 network applications. They feature a black silicone overlay with custom legends and key groupings, and are available in two models: 8-key and 20-key. The configurable keys are backlit and there are three amber indicator LEDs, which can be individually addressed via J1939 standards.
Datasheet
Description
These soft-touch keypads are designed to be used with CAN-Bus J1939 network applications. They feature a black silicone overlay with custom legends and key groupings, and are available in two models: 8-key and 20-key. The configurable keys are backlit and there are three amber indicator LEDs, which can be individually addressed via J1939 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN-Bus keypad, backlit amber LEDs . - 8-Key - HydraForce, Inc.
Lincolnshire, IL, USA
CAN-Bus keypad, backlit amber LEDs .
8-Key
CAN-Bus keypad, backlit amber LEDs . 8-Key
These soft-touch keypads are designed to be used with CAN-Bus J1939 network applications. They feature a black silicone overlay with custom legends and key groupings, and are available in two models: 8-key and 20-key. The configurable keys are backlit and there are three amber indicator LEDs, which can be individually addressed via J1939 standards.

These soft-touch keypads are designed to be used with CAN-Bus J1939 network applications. They feature a black silicone overlay with custom legends and key groupings, and are available in two models: 8-key and 20-key. The configurable keys are backlit and there are three amber indicator LEDs, which can be individually
addressed via J1939 standards.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Keypads
Product Number 8-Key
Product Name CAN-Bus keypad, backlit amber LEDs .
Standard Keypad Size Other Size
Other Keypad Size 2x4
Mounting Rear Panel
Keypad Style Conductive Rubber Overlay
Connector Style PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 6903150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output Single Pole/Common Bus; Other
View Details
Keypad Switches - 360-2297-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details
X-keys Desktop USB - XD-03-USB-R - P.I. Engineering, Inc.
P.I. Engineering, Inc.
Specs
Standard Keypad Size 5x4
Mounting Front Panel
Keypad Output X-Y
View Details