EMX Industries, Inc. Water-Proof Proximity Card Reader / Keypad PRX-320

Description
EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users Low energy consumption. Can be used on solar installations Option of using a built-in contact for doorbell enunciators Use it as a keypad for some users and as a proximity card reader for others Features Programmable door lock settings Up to 2000 users by card or 8 user passwords Power Requirements: 12 VDC 500-800 mA Power Consumption: 90 mA standby / 110 mA activated Read Range: 5 inches
Description
EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users Low energy consumption. Can be used on solar installations Option of using a built-in contact for doorbell enunciators Use it as a keypad for some users and as a proximity card reader for others Features Programmable door lock settings Up to 2000 users by card or 8 user passwords Power Requirements: 12 VDC 500-800 mA Power Consumption: 90 mA standby / 110 mA activated Read Range: 5 inches

Suppliers

Company
Product
Description
Supplier Links
Water-Proof Proximity Card Reader / Keypad - PRX-320 - EMX Industries, Inc.
Cleveland, OH, USA
Water-Proof Proximity Card Reader / Keypad
PRX-320
Water-Proof Proximity Card Reader / Keypad PRX-320
EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users Low energy consumption. Can be used on solar installations Option of using a built-in contact for doorbell enunciators Use it as a keypad for some users and as a proximity card reader for others Features Programmable door lock settings Up to 2000 users by card or 8 user passwords Power Requirements: 12 VDC 500-800 mA Power Consumption: 90 mA standby / 110 mA activated Read Range: 5 inches

EMX’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions.

Benefits include:

  • Supports up to 2000 users
  • Low energy consumption. Can be used on solar installations
  • Option of using a built-in contact for doorbell enunciators
  • Use it as a keypad for some
    users and as a proximity card
    reader for others

Features

  • Programmable door lock settings
  • Up to 2000 users by card or 8 user passwords
  • Power Requirements: 12 VDC 500-800 mA
  • Power Consumption: 90 mA standby / 110 mA activated
  • Read Range: 5 inches
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Industrial Keypads
Product Number PRX-320
Product Name Water-Proof Proximity Card Reader / Keypad
Standard Keypad Size 3x4
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 146418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output Other
View Details
Keypads - 2300-FMBN04BE - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Touch Metal Piezo Keypad - KBA44 Series - Barantech, Inc.
Specs
Standard Keypad Size 3x4; Other Size (optional feature)
Other Keypad Size from 2 keys to 102 keys
Mounting Rear Panel
View Details