Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer: Grayhill Inc.
Win Source Part Number: 1134184-90HBW04PT
Packaging: Tube
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.190" (4.83mm)
Length: 0.470" (11.94mm)
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.grayhill.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Current Rating (Amps): 25mA
DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 4 Pos
SWITCH, DIP, 4 POSITION, SPST, SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6VDC; Contact Current DC Max:100mA; External Width:7.37mmRoHS Compliant: Yes
DIP Switch, 90 Series, SPST, DIP Sealed, SMD, 100 mA, 6 VDC RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7238-ND | 1134184-90HBW04PT | 90HBW04PT | 63K8705 | 99K1079 | 90HBW04PT |
| Product Name | DIP Switches | DIP Switches - 90HBW04PT | DIP Switches / SIP Switches | Switch, Dip, 4 Position, Spst, Slide; No. Of Circuits Grayhill | Dip Switch, 90 Series, Spst, Dip Sealed, Smd, 100 Ma, 6 Vdc Rohs Compliant Grayhill | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1000 amps | |||
| Max DC Voltage Rating | 24 volts | 24 volts | 6 volts |