TE Connectivity DIP Switch 1-1825189-7

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Mating Area Plating Material : Tin Shunt Type : DIP Solder Tail Contact Plating : Tin Dimensions Height : 2 MM  [.079 INCH ] Length : 20.32 MM  [.8 INCH ] Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features DIP & SIP Switch Product Type : Shunt DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Mating Area Plating Material : Tin Shunt Type : DIP Solder Tail Contact Plating : Tin Dimensions Height : 2 MM  [.079 INCH ] Length : 20.32 MM  [.8 INCH ] Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features DIP & SIP Switch Product Type : Shunt DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825189-7 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825189-7
DIP Switch 1-1825189-7
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Mating Area Plating Material : Tin Shunt Type : DIP Solder Tail Contact Plating : Tin Dimensions Height : 2 MM  [.079 INCH ] Length : 20.32 MM  [.8 INCH ] Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features DIP & SIP Switch Product Type : Shunt DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Usage Conditions Operating Temperature Range (DEGC) : -30 - 85

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • DIP & SIP Switch Contact Mating Area Plating Material : Tin
  • Shunt Type : DIP
  • Solder Tail Contact Plating : Tin

Dimensions


  • Height : 2 MM  [.079 INCH ]
  • Length : 20.32 MM  [.8 INCH ]

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : High Temperature Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Surface Mount

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 50

Product Type Features


  • DIP & SIP Switch Product Type : Shunt
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1-1825189-7
Product Name DIP Switch
Number of Positions Available 8
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2319848-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details