Aratas America LLC A6K/A6KS Rotay DIP Switch A6KSV-104RF

Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K/A6KS Rotay DIP Switch - A6KSV-104RF - Aratas America LLC
Hoffman Estates, IL, United States
A6K/A6KS Rotay DIP Switch
A6KSV-104RF
A6K/A6KS Rotay DIP Switch A6KSV-104RF
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.

7.2 mm Square Miniature Rotary DIP
Switches

  • Mounting space reduced by 50%, compared with 10 mm square types.
  • Surface/through-hole mounting terminlas are available both Top and Side-actuated types.
  • Gold-plated contacts ensure high reliability.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - A6KSV-104RF-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
A6KSV-104RF-ND
DIP Switches A6KSV-104RF-ND
Dip Switch BCD 10 Position Surface Mount, Right Angle Rotary for Tool Actuator 25mA 24VDC

Dip Switch BCD 10 Position Surface Mount, Right Angle Rotary for Tool Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches A6KSV-104RF
SWITCH ROTARY DIP BCD 25MA 24V

SWITCH ROTARY DIP BCD 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6KSV-104RF
DIP Switches / SIP Switches A6KSV-104RF
DIP Switches / SIP Switches SMT 5*2 Term 10 Pos Side/Top Act Flat

DIP Switches / SIP Switches SMT 5*2 Term 10 Pos Side/Top Act Flat

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6KSV-104RF A6KSV-104RF-ND A6KSV-104RF A6KSV-104RF
Product Name A6K/A6KS Rotay DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type SMD
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-6104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6SN Slide DIP Switch - A6SN-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6SN Slide DIP Switch - A6SN-2101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6T Slide DIP Switch - A6T-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details