Aratas America LLC A6H Slide DIP Switch A6H-2101

Description
Slide DIP Switches with Ultla-low profile and Half-pitch Industry’s lowest-class profile of 1.55 mm. Half-pitch (1.27-mm) design reduces mounting space by 63%. (compared with conventional models) Washable, with seal tape available. Embossed taping available for small reel 100 pcs/500 pcs.
Request a Quote Datasheet
Description
Slide DIP Switches with Ultla-low profile and Half-pitch Industry’s lowest-class profile of 1.55 mm. Half-pitch (1.27-mm) design reduces mounting space by 63%. (compared with conventional models) Washable, with seal tape available. Embossed taping available for small reel 100 pcs/500 pcs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6H Slide DIP Switch - A6H-2101 - Aratas America LLC
Hoffman Estates, IL, United States
A6H Slide DIP Switch
A6H-2101
A6H Slide DIP Switch A6H-2101
Slide DIP Switches with Ultla-low profile and Half-pitch Industry’s lowest-class profile of 1.55 mm. Half-pitch (1.27-mm) design reduces mounting space by 63%. (compared with conventional models) Washable, with seal tape available. Embossed taping available for small reel 100 pcs/500 pcs.

Slide DIP Switches with Ultla-low profile
and Half-pitch

  • Industry’s lowest-class profile of 1.55 mm.
  • Half-pitch (1.27-mm) design reduces mounting space by 63%. (compared with conventional models)
  • Washable, with seal tape available.
  • Embossed taping available for small reel 100 pcs/500 pcs.
Supplier's Site Datasheet
Switches - DIP Switches - 1233684-A6H-2101 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1233684-A6H-2101
Switches - DIP Switches 1233684-A6H-2101
Win Source Part Number: 1233684-A6H-2101 Category: Switches>DIP Switches Series: A6H Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Package: Tube Voltage Rating: 24VDC Height Above Board: 0.061" (1.55mm) Length: 0.148" (3.77mm) Standard Package: 125 Mounting: SMD (SMT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: Omron Electronics Inc-EMC Div Other Names: A6H-2101,A6H2101,Z84 43 Base Product Number: A6H

Win Source Part Number: 1233684-A6H-2101
Category: Switches>DIP Switches
Series: A6H
Number of Positions: 2
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.061" (1.55mm)
Length: 0.148" (3.77mm)
Standard Package: 125
Mounting: SMD (SMT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6H-2101,A6H2101,Z8443
Base Product Number: A6H

Buy Now Datasheet
DIP Switches - 39-A6H-2101-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
39-A6H-2101-ND
DIP Switches 39-A6H-2101-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6H-2101
DIP Switches / SIP Switches A6H-2101
DIP Switches / SIP Switches Dip Switch

DIP Switches / SIP Switches Dip Switch

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6H-2101 1233684-A6H-2101 39-A6H-2101-ND A6H-2101
Product Name A6H Slide DIP Switch Switches - DIP Switches DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type SMD
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6DR-8100-05-ND - DigiKey
View Details
3 suppliers
A6SR Piano DIP Switch - A6SR-2104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 4.98 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6RS Rotay DIP Switch - A6RS-102RS-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6K/A6KS Rotay DIP Switch - A6KV-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 10.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type
View Details
5 suppliers