TE Connectivity DIP Switch 1437507-7

Description
Electrical Characteristics Voltage Rating (VDC) : 500 Other Comment : 2x10^9 ω Product Type Features Product Type : Jumper Plug Assembly Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Electrical Characteristics Voltage Rating (VDC) : 500 Other Comment : 2x10^9 ω Product Type Features Product Type : Jumper Plug Assembly Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1437507-7 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1437507-7
DIP Switch 1437507-7
Electrical Characteristics Voltage Rating (VDC) : 500 Other Comment : 2x10^9 ω Product Type Features Product Type : Jumper Plug Assembly Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Electrical Characteristics


  • Voltage Rating (VDC) : 500

Other


  • Comment : 2x10^9 Ω

Product Type Features


  • Product Type : Jumper Plug Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1437507-7
Product Name DIP Switch
Max DC Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-2319847-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-2319847-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-1825059-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details