Keypad Switch 2 Transparent Key Cap Keys Keyswitch Contacts Independent Switches (SPST) Output Non-Illuminated 0.1A @ 5VDC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 82-201-41-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | Other Size |
| Other Keypad Size | 2 x 1 |
| Keypad Output | Other |
| Other Keypad Output | Independent Switches (SPST) |
| Keypad Style | Other Style |