Biamp Systems, Ltd. Control Pad Impera Uniform

Description
The Impera Uniform control pad is a compact, highly customizable AV control suitable for wall-mounting. It provides a simple and intuitive interface for presentation spaces, learning environments, and conference rooms, regardless of the type of equipment installed. Equipped with a software configurable E Ink display, the Uniform can be quickly programmed and customized within Project Designer as the needs of the room change over time, making the Uniform a very flexible and cost effective control solution. Supports up to 8 software-configurabl e buttons 2.7-inch high contrast E Ink display Includes on-board controller; no external processor required 1 bi-directional RS-232 port for third party control with feedback 2 uni-directional RS-232 ports for third party control 3 GPIO ports Supports email notifications for lamp/filter hours and warnings Mini USB connection for system configuration and maintenance Expansion Bus supports up to 8 additional devices (keypads and port expanders) PoE powered (IEEE 802.3at Class 1, 4W) for simple, single CAT5e/CAT6 cable installation Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Impera Uniform control pad is a compact, highly customizable AV control suitable for wall-mounting. It provides a simple and intuitive interface for presentation spaces, learning environments, and conference rooms, regardless of the type of equipment installed. Equipped with a software configurable E Ink display, the Uniform can be quickly programmed and customized within Project Designer as the needs of the room change over time, making the Uniform a very flexible and cost effective control solution. Supports up to 8 software-configurabl e buttons 2.7-inch high contrast E Ink display Includes on-board controller; no external processor required 1 bi-directional RS-232 port for third party control with feedback 2 uni-directional RS-232 ports for third party control 3 GPIO ports Supports email notifications for lamp/filter hours and warnings Mini USB connection for system configuration and maintenance Expansion Bus supports up to 8 additional devices (keypads and port expanders) PoE powered (IEEE 802.3at Class 1, 4W) for simple, single CAT5e/CAT6 cable installation Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Pad - Impera Uniform - Biamp Systems, Ltd.
Beaverton, OR, United States
Control Pad
Impera Uniform
Control Pad Impera Uniform
The Impera Uniform control pad is a compact, highly customizable AV control suitable for wall-mounting. It provides a simple and intuitive interface for presentation spaces, learning environments, and conference rooms, regardless of the type of equipment installed. Equipped with a software configurable E Ink display, the Uniform can be quickly programmed and customized within Project Designer as the needs of the room change over time, making the Uniform a very flexible and cost effective control solution. Supports up to 8 software-configurabl e buttons 2.7-inch high contrast E Ink display Includes on-board controller; no external processor required 1 bi-directional RS-232 port for third party control with feedback 2 uni-directional RS-232 ports for third party control 3 GPIO ports Supports email notifications for lamp/filter hours and warnings Mini USB connection for system configuration and maintenance Expansion Bus supports up to 8 additional devices (keypads and port expanders) PoE powered (IEEE 802.3at Class 1, 4W) for simple, single CAT5e/CAT6 cable installation Covered by Biamp Systems’ five-year warranty

The Impera Uniform control pad is a compact, highly customizable AV control suitable for wall-mounting. It provides a simple and intuitive interface for presentation spaces, learning environments, and conference rooms, regardless of the type of equipment installed.

Equipped with a software configurable E Ink display, the Uniform can be quickly programmed and customized within Project Designer as the needs of the room change over time, making the Uniform a very flexible and cost effective control solution.

  • Supports up to 8 software-configurable buttons
  • 2.7-inch high contrast E Ink display
  • Includes on-board controller; no external processor required
  • 1 bi-directional RS-232 port for third party control with feedback
  • 2 uni-directional RS-232 ports for third party control
  • 3 GPIO ports
  • Supports email notifications for lamp/filter hours and warnings
  • Mini USB connection for system configuration and maintenance
  • Expansion Bus supports up to 8 additional devices (keypads and port expanders)
  • PoE powered (IEEE 802.3at Class 1, 4W) for simple, single CAT5e/CAT6 cable installation
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Industrial Keypads
Product Number Impera Uniform
Product Name Control Pad
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBP12BF - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Keypads - 146660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output X-Y; Other
View Details
Waterproof Wiegand Card Reader / Keypad - CR-2000 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details