Grayhill, Inc. Connectors,Interconnects 78J03T

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit: SPST-NC (1 Form B)
Number of Positions: 5
Current Rating (Amps): 690mA
Voltage Rating: 600V
Actuator Type: Flatted (3.17mm Dia)
Actuator Level: Flush Recessed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details