Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Thru-Hole DIP Switch
Rated to make and break 1 mA, 5 VDC; or 50 mA, 30 VDC; or 150 mA, 30 VDC for 10,000 operations. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised slides — 0.315" (8.0 mm); Recessed slides — 0.265" (6.73 mm).
DIP Switch, 78 Series, SPST, DIP Unsealed, Through Hole, 150 mA, 24 VDC RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 150MA 30V
DIP Switches / SIP Switches DIP Switch SPST Raised Slide 4 Pos
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7185-ND | 70216691 | 39K3496 | 78B04T | 78B04T |
| Product Name | DIP Switches | Switch, DIP; 0.480 in. L x 0.380 in. W x 0.245 in. H; 4; SPST; Thru-Hole | Dip Switch, 78 Series, Spst, Dip Unsealed, Through Hole, 150 Ma, 24 Vdc Rohs Compliant Grayhill | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | Straight PC Pins | |||
| Other Terminal Type | Through Hole | ||||
| Max Current Rating | 0.1500 amps | 0.1500 amps |