Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Omron A6E-8101-N Rotary Coded DIP Switch
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1011400-A6E-8101-N
Packaging: Tube/Rail
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.230" (5.85mm)
Length: 0.853" (21.68mm)
Mounting: Through Hole
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIP SWITCH, 8POS, SPST, FLAT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:A6E-N Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches Flat actuator 8 poles
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 39-A6E-8101-N-ND | 2543072 | 1011400-A6E-8101-N | 71Y6104 | A6E-8101-N | A6E-8101-N |
| Product Name | DIP Switches | DIP & SIP Switches | DIP Switches - A6E-8101-N | Dip Switch, 8Pos, Spst, Flat; No. Of Circuits Omron Electronic Components | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | Through Hole | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps |