TE Connectivity DIP Switch 1977105-1

Description
Body Features Actuator Color : White Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : .8 DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 3.2 MM  [.126 INCH ] Length : 8.28 MM  [.326 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 5 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Right Angle Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : SIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 2.5 MM  [.099 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : .8 DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 3.2 MM  [.126 INCH ] Length : 8.28 MM  [.326 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 5 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Right Angle Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : SIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 2.5 MM  [.099 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1977105-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1977105-1
DIP Switch 1977105-1
Body Features Actuator Color : White Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : .8 DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 3.2 MM  [.126 INCH ] Length : 8.28 MM  [.326 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 5 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Right Angle Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : SIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 2.5 MM  [.099 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Body Features


  • Actuator Color : White

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Thickness (MICIN) : .8
  • DIP & SIP Switch Contact Current Rating (AMP) : 1
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash
  • Solder Tail Contact Plating : Gold over Nickel

Dimensions


  • Height : 3.2 MM  [.126 INCH ]
  • Length : 8.28 MM  [.326 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 5

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS)
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Right Angle

Other


  • Comment : Soldering in "off" position only

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 100

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : SIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 2.5 MM  [.099 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now
DIP Switches - 450-2000-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2000-ND
DIP Switches 450-2000-ND
Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 5VDC

Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 5VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
1977105-1
Switches - DIP Switches 1977105-1
SWITCH SLIDE DIP SPST 10MA 5V

SWITCH SLIDE DIP SPST 10MA 5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1977105-1 450-2000-ND 1977105-1
Product Name DIP Switch DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.0100 amps
Operating Temp -13 to 158 F (-25 to 70 C) -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 1-5435802-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
DIP Switch - 1825537-2 - TE Connectivity
Specs
Number of Positions Available 6
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details