Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 36°, 1 deck, 1 pole/deck, 3 position/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71AF36-01-1-03N-ND | 71AF36-01-1-03N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |