Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 2AS2-6 |
| Product Name | 22mm Selector Switch Operators |
| Construction | Single |
| Actuator Type | Knobbed Shaft |
| Current Rating | 10.0 amps |
| Base Material | Metallic |
| Actuator Material | Thermoplastic / Plastic |